Status: | Unknown |
---|---|
Series: | HEXFET Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
15,043
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
15,043
in stock
|
Buy Now | |
element14
from US$0.24
|
15,043
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
8,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.22
|
4,000
in stock
|
Buy Now | |
CoreStaff
from US$0.31
|
4,000
in stock
|
Buy Now | |
RS
from US$0.25
|
3,990
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
2,400
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 3.4A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.033ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 800mV |
Power Dissipation Pd | 6.6W |
Transistor Case Style | PQFN |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | HEXFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Mosfet, Dual N Ch, 20V, 3.4A, Pqfn-6 | Newark Electronics |
MOSFET, DUAL N CH, 20V, 3.4A, PQFN-6 | element14 |
Dual N-Channel 20 V 45 mOhm 3.1 nC HEXFET« Power Mosfet - PQFN 2 x 2 mm | Future Electronics |
N-Ch 20V 4,5A 1,5W 0,045R PQFN6 | Schukat Electronic |
Infineon MOSFET IRLHS6276TRPBF | RS |
DUAL MOSFET 20V | Rutronik |
Transistor MOSFET Array Dual N-CH 20V 3.4A 6-Pin PQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a IRLHS6276TRPBF?
Additional datasheets, footprints and schematics for IRLHS6276TRPBF are listed on our Part Details page. You can also find images and similar parts to IRLHS6276TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRLHS6276TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRLHS6276TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRLHS6276TRPBF fall under?
The IRLHS6276TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRLHS6276TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRLHS6276TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRLHS6276TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRLHS6276TRPBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Schukat Electronic have stock available or on a lead time for IRLHS6276TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRLHS6276TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRLHS6276TRPBF?
You can fill out our help required form which you can use to request a quote for IRLHS6276TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.