Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 24° |
---|---|
Diode Case Style | Radial Leaded |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.6V |
Rise Time | 12ns |
Fall Time tf | 12ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Beam intensity I(e): 1.0 mW/sr | Conrad |
Where can I find additional details, specifications and documents for a IRL 81A?
Additional datasheets, footprints and schematics for IRL 81A are listed on our Part Details page. You can also find images and similar parts to IRL 81A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRL 81A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRL 81A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRL 81A fall under?
The IRL 81A is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to IRL 81A when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRL 81A you can contact the distributor directly for product support, shipping queries etc.
Is the IRL 81A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRL 81A have stock available?
Authorised distributors including Conrad, Rutronik, RS, Farnell and Newark Electronics have stock available or on a lead time for IRL 81A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRL 81A often in real-time on the comparison pages.
What if I can't find stock of IRL 81A?
You can fill out our help required form which you can use to request a quote for IRL 81A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.