Status: | Unknown |
---|---|
Series: | HEXFET Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
15,975
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
11,980
in stock
|
Buy Now | |
Distrelec
from US$0.79
|
3,975
in stock
|
Buy Now | |
Schukat Electronic
from US$0.29
|
3,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
2,920
in stock
|
Buy Now | |
element14
from US$0.36
|
2,920
in stock
|
Buy Now | |
Farnell
from US$0.36
|
2,920
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
2,372
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 8.1A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.014ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1.1V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | HEXFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MOSFET Dual N-Ch 30V 8.1A SOIC8 | RS |
Infineon MOSFET, N-Channel, 30V, 8.1A, SO-8 | Distrelec |
2xN-LogL 30V 8,1A 2,0W 0,0179R SO8 | Schukat Electronic |
Mosfet, Dual N Ch, 30V, 8.1A, Soic-8 | Newark Electronics |
MOSFET, DUAL N CH, 30V, 8.1A, SOIC-8 | element14 |
Transistor: N-MOSFET x2 | Transfer Multisort Elektronik |
Dual N-Channel 30 V 23 mOhm 11 nC HEXFET« Power Mosfet - SOIC-8 | Future Electronics |
Transistor MOSFET Array Dual N-CH 30V 8.1A 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a IRL6372TRPBF?
Additional datasheets, footprints and schematics for IRL6372TRPBF are listed on our Part Details page. You can also find images and similar parts to IRL6372TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRL6372TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRL6372TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRL6372TRPBF fall under?
The IRL6372TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRL6372TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRL6372TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRL6372TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRL6372TRPBF have stock available?
Authorised distributors including RS, Chip One Stop, Distrelec, Schukat Electronic and Newark Electronics have stock available or on a lead time for IRL6372TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRL6372TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRL6372TRPBF?
You can fill out our help required form which you can use to request a quote for IRL6372TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.