Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.64
|
No stock
|
Buy Now |
Transistor Type | IGBT |
---|---|
DC Collector Current | 13A |
Collector Emitter Voltage Vces | 600V |
Power Dissipation Pd | 90W |
Collector Emitter Voltage V(br)ceo | 600V |
Operating Temperature Range | -55°C to +150°C |
IGBT, D2-PAK | Farnell |
Where can I find additional details, specifications and documents for a IRGS6B60KPBF.?
Additional datasheets, footprints and schematics for IRGS6B60KPBF. are listed on our Part Details page. You can also find images and similar parts to IRGS6B60KPBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRGS6B60KPBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRGS6B60KPBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRGS6B60KPBF. fall under?
The IRGS6B60KPBF. is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRGS6B60KPBF. when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRGS6B60KPBF. you can contact the distributor directly for product support, shipping queries etc.
Is the IRGS6B60KPBF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRGS6B60KPBF. have stock available?
Authorised distributors including Farnell have stock available or on a lead time for IRGS6B60KPBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRGS6B60KPBF. often in real-time on the comparison pages.
What if I can't find stock of IRGS6B60KPBF.?
You can fill out our help required form which you can use to request a quote for IRGS6B60KPBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.