Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.10
|
No stock
|
Buy Now |
DC Collector Current | 20A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.55V |
Power Dissipation Pd | 125W |
Collector Emitter Voltage V(br)ceo | 400V |
Transistor Case Style | TO-263AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IGBT, 400V, 20A, TO-263AB-3 | Farnell |
Where can I find additional details, specifications and documents for a IRGS14C40LTRLP?
Additional datasheets, footprints and schematics for IRGS14C40LTRLP are listed on our Part Details page. You can also find images and similar parts to IRGS14C40LTRLP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRGS14C40LTRLP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRGS14C40LTRLP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRGS14C40LTRLP fall under?
The IRGS14C40LTRLP is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRGS14C40LTRLP when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRGS14C40LTRLP you can contact the distributor directly for product support, shipping queries etc.
Is the IRGS14C40LTRLP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRGS14C40LTRLP have stock available?
Authorised distributors including Farnell have stock available or on a lead time for IRGS14C40LTRLP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRGS14C40LTRLP often in real-time on the comparison pages.
What if I can't find stock of IRGS14C40LTRLP?
You can fill out our help required form which you can use to request a quote for IRGS14C40LTRLP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.