Status: | Unknown |
---|---|
Series: | TRENCHSTOP Series |
RoHS: | Unknown |
Prices starting from US$7.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.02
|
No stock
|
Buy Now |
DC Collector Current | 240A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.65V |
Power Dissipation Pd | 750W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-274AA |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | TRENCHSTOP Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IGBT, SINGLE, 600V, 240A, TO-274AA | Farnell |
Where can I find additional details, specifications and documents for a IRGPS66160DPBF?
Additional datasheets, footprints and schematics for IRGPS66160DPBF are listed on our Part Details page. You can also find images and similar parts to IRGPS66160DPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRGPS66160DPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRGPS66160DPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRGPS66160DPBF fall under?
The IRGPS66160DPBF is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRGPS66160DPBF when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRGPS66160DPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRGPS66160DPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRGPS66160DPBF have stock available?
Authorised distributors including Farnell have stock available or on a lead time for IRGPS66160DPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRGPS66160DPBF often in real-time on the comparison pages.
What if I can't find stock of IRGPS66160DPBF?
You can fill out our help required form which you can use to request a quote for IRGPS66160DPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.