Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.73
|
No stock
|
Buy Now |
DC Collector Current | 140A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.7V |
Power Dissipation Pd | 454W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247AD |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Transistor Type | IGBT |
IGBT, TRENCH, 600V, 140A, TO247 | Farnell |
Where can I find additional details, specifications and documents for a IRGP4066-EPBF?
Additional datasheets, footprints and schematics for IRGP4066-EPBF are listed on our Part Details page. You can also find images and similar parts to IRGP4066-EPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRGP4066-EPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRGP4066-EPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRGP4066-EPBF fall under?
The IRGP4066-EPBF is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRGP4066-EPBF when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRGP4066-EPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRGP4066-EPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRGP4066-EPBF have stock available?
Authorised distributors including Farnell have stock available or on a lead time for IRGP4066-EPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRGP4066-EPBF often in real-time on the comparison pages.
What if I can't find stock of IRGP4066-EPBF?
You can fill out our help required form which you can use to request a quote for IRGP4066-EPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.