Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.35
|
No stock
|
Buy Now |
DC Collector Current | 40A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 4.23V |
Power Dissipation Pd | 300W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-247AD |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
IGBT, 1.2KV, 40A, TO-247AD-3 | Farnell |
Where can I find additional details, specifications and documents for a IRGP20B120UD-EP?
Additional datasheets, footprints and schematics for IRGP20B120UD-EP are listed on our Part Details page. You can also find images and similar parts to IRGP20B120UD-EP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRGP20B120UD-EP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRGP20B120UD-EP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRGP20B120UD-EP fall under?
The IRGP20B120UD-EP is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRGP20B120UD-EP when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRGP20B120UD-EP you can contact the distributor directly for product support, shipping queries etc.
Is the IRGP20B120UD-EP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRGP20B120UD-EP have stock available?
Authorised distributors including Farnell have stock available or on a lead time for IRGP20B120UD-EP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRGP20B120UD-EP often in real-time on the comparison pages.
What if I can't find stock of IRGP20B120UD-EP?
You can fill out our help required form which you can use to request a quote for IRGP20B120UD-EP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.