Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 8A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.75V |
Power Dissipation Pd | 56W |
Collector Emitter Voltage V(br)ceo | 600V |
No. of Pins | 3Pins |
Operating Temperature Max | 175 C |
MSL | - |
Where can I find additional details, specifications and documents for a IRGB4059DPBF.?
Additional datasheets, footprints and schematics for IRGB4059DPBF. are listed on our Part Details page. You can also find images and similar parts to IRGB4059DPBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRGB4059DPBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRGB4059DPBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRGB4059DPBF. fall under?
The IRGB4059DPBF. is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRGB4059DPBF. when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRGB4059DPBF. you can contact the distributor directly for product support, shipping queries etc.
Is the IRGB4059DPBF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRGB4059DPBF. have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for IRGB4059DPBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRGB4059DPBF. often in real-time on the comparison pages.
What if I can't find stock of IRGB4059DPBF.?
You can fill out our help required form which you can use to request a quote for IRGB4059DPBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.