Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.27
|
No stock
|
Buy Now |
DC Collector Current | 140A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.2kV |
Power Dissipation Pd | 556W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Transistor Type | IGBT |
IGBT, 1200V, 140A, TO-247AC | Farnell |
Where can I find additional details, specifications and documents for a IRG7PH50UPBF?
Additional datasheets, footprints and schematics for IRG7PH50UPBF are listed on our Part Details page. You can also find images and similar parts to IRG7PH50UPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRG7PH50UPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRG7PH50UPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRG7PH50UPBF fall under?
The IRG7PH50UPBF is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRG7PH50UPBF when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRG7PH50UPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRG7PH50UPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRG7PH50UPBF have stock available?
Authorised distributors including Farnell have stock available or on a lead time for IRG7PH50UPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRG7PH50UPBF often in real-time on the comparison pages.
What if I can't find stock of IRG7PH50UPBF?
You can fill out our help required form which you can use to request a quote for IRG7PH50UPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.