Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.63
|
No stock
|
Buy Now |
DC Collector Current | 50A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.2kV |
Power Dissipation Pd | 179W |
Collector Emitter Voltage V(br)ceo | - |
No. of Pins | 3Pins |
Operating Temperature Max | 150 C |
Where can I find additional details, specifications and documents for a IRG7PH35UD1-EP?
Additional datasheets, footprints and schematics for IRG7PH35UD1-EP are listed on our Part Details page. You can also find images and similar parts to IRG7PH35UD1-EP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRG7PH35UD1-EP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRG7PH35UD1-EP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRG7PH35UD1-EP fall under?
The IRG7PH35UD1-EP is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRG7PH35UD1-EP when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRG7PH35UD1-EP you can contact the distributor directly for product support, shipping queries etc.
Is the IRG7PH35UD1-EP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRG7PH35UD1-EP have stock available?
Authorised distributors including Farnell have stock available or on a lead time for IRG7PH35UD1-EP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRG7PH35UD1-EP often in real-time on the comparison pages.
What if I can't find stock of IRG7PH35UD1-EP?
You can fill out our help required form which you can use to request a quote for IRG7PH35UD1-EP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.