Status: | Unknown |
---|---|
Series: | IRG4 Series |
RoHS: | Unknown |
DC Collector Current | 49A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.85V |
Power Dissipation Pd | 160W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | IRG4 Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ic Continuous a Max | 49A |
Current Temperature | 25°C |
Fall Time Max | 170ns |
Full Power Rating Temperature | 25°C |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 160W |
Pulsed Current Icm | 200A |
Rise Time | 18ns |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 600V |
600V FAST 1-8 KHZ DISCRETE IGBT IN A TO-247AC PACKAGE | Infineon IRG4PC40FPBF | RS Americas |
IGBT, TO-247 | element14 |
Where can I find additional details, specifications and documents for a IRG4PC40FPBF?
Additional datasheets, footprints and schematics for IRG4PC40FPBF are listed on our Part Details page. You can also find images and similar parts to IRG4PC40FPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRG4PC40FPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRG4PC40FPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRG4PC40FPBF fall under?
The IRG4PC40FPBF is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRG4PC40FPBF when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRG4PC40FPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRG4PC40FPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRG4PC40FPBF have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for IRG4PC40FPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRG4PC40FPBF often in real-time on the comparison pages.
What if I can't find stock of IRG4PC40FPBF?
You can fill out our help required form which you can use to request a quote for IRG4PC40FPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.