Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 17A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.88V |
Power Dissipation Pd | 45W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Igbt Single 600V 17A To-220-3 |Infineon IRG4IBC30KDPBF | Newark Electronics |
600V ULTRAFAST 8-25 KHZ COPACK IGBT IN A TO-220 FULLPAK PACKAGE | Infineon IRG4IBC30KDPBF | RS Americas |
IGBT, SINGLE, 600V, 17A, TO-220-3 | Farnell |
Where can I find additional details, specifications and documents for a IRG4IBC30KDPBF?
Additional datasheets, footprints and schematics for IRG4IBC30KDPBF are listed on our Part Details page. You can also find images and similar parts to IRG4IBC30KDPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRG4IBC30KDPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRG4IBC30KDPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRG4IBC30KDPBF fall under?
The IRG4IBC30KDPBF is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRG4IBC30KDPBF when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRG4IBC30KDPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRG4IBC30KDPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRG4IBC30KDPBF have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for IRG4IBC30KDPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRG4IBC30KDPBF often in real-time on the comparison pages.
What if I can't find stock of IRG4IBC30KDPBF?
You can fill out our help required form which you can use to request a quote for IRG4IBC30KDPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.