Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 11.8A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.16V |
Power Dissipation Pd | 34W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ic Continuous a Max | 11.8A |
Current Temperature | 25°C |
Device Marking | IRG4IBC20WPbF |
Fall Time Typ | 64ns |
Fall Time tf | 64ns |
Full Power Rating Temperature | 25°C |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 34W |
Pulsed Current Icm | 52A |
Rise Time | 14ns |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 600V |
600V WARP 60-150 KHZ DISCRETE IGBT IN A TO-220 FULLPAK PACKAGE | Infineon IRG4IBC20WPBF | RS Americas |
IGBT, 600V, 11.8A, TO-220FP | element14 |
Where can I find additional details, specifications and documents for a IRG4IBC20WPBF?
Additional datasheets, footprints and schematics for IRG4IBC20WPBF are listed on our Part Details page. You can also find images and similar parts to IRG4IBC20WPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRG4IBC20WPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRG4IBC20WPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRG4IBC20WPBF fall under?
The IRG4IBC20WPBF is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRG4IBC20WPBF when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRG4IBC20WPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRG4IBC20WPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRG4IBC20WPBF have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for IRG4IBC20WPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRG4IBC20WPBF often in real-time on the comparison pages.
What if I can't find stock of IRG4IBC20WPBF?
You can fill out our help required form which you can use to request a quote for IRG4IBC20WPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.