Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$1.33
|
-
|
Buy Now |
DC Collector Current | 11A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.2kV |
Power Dissipation Pd | 60W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
No. of Pins | 3 |
Operating Temperature Max | 150°C |
MSL | - |
IGBT, Discrete, 1200V, UltraFast 4-20 KHz, TO-262 | Infineon IRG4BH20K-LPBF | RS Americas |
Where can I find additional details, specifications and documents for a IRG4BH20K-LPBF?
Additional datasheets, footprints and schematics for IRG4BH20K-LPBF are listed on our Part Details page. You can also find images and similar parts to IRG4BH20K-LPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRG4BH20K-LPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRG4BH20K-LPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRG4BH20K-LPBF fall under?
The IRG4BH20K-LPBF is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRG4BH20K-LPBF when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRG4BH20K-LPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRG4BH20K-LPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRG4BH20K-LPBF have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for IRG4BH20K-LPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRG4BH20K-LPBF often in real-time on the comparison pages.
What if I can't find stock of IRG4BH20K-LPBF?
You can fill out our help required form which you can use to request a quote for IRG4BH20K-LPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.