Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.73
|
50
in stock
|
Buy Now | |
TTI Europe
from US$0.78
|
850
in stock
|
Buy Now | |
element14
from US$1.88
|
342
in stock
|
Buy Now | |
Farnell
from US$1.75
|
342
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.69
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
30
in stock
|
Buy Now | |
Rutronik
from US$0.75
|
-
|
Buy Now | |
Future Electronics
from US$1.47
|
-
|
Buy Now | |
Avnet America
from US$1.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 17A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.077ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 48W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 17A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Isolation Voltage | 2.5kV |
Junction to Case Thermal Resistance A | 0°C/W |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 68A |
Termination Type | Through Hole |
Voltage Vds Typ | 100V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
N channel Mosfet | RS |
N-CH SINGLE 100V TO220 | TTI Europe |
MOSFET, N, 100V, 17A, TO-220FP | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet, N-Ch, 100V, 17A, To-220Fp | Newark Electronics |
N-CH 100V 17A 77mOhm TO220FP | Rutronik |
Single N-Channel 100 V 0.077 Ohms Flange Mount Power Mosfet - TO-220FP | Future Electronics |
Trans MOSFET N-CH 100V 17A 3-Pin(3+Tab) TO-220 Full-Pak | Avnet America |
Where can I find additional details, specifications and documents for a IRFI540GPBF?
Additional datasheets, footprints and schematics for IRFI540GPBF are listed on our Part Details page. You can also find images and similar parts to IRFI540GPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFI540GPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFI540GPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFI540GPBF fall under?
The IRFI540GPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFI540GPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFI540GPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFI540GPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFI540GPBF have stock available?
Authorised distributors including RS, TTI Europe, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for IRFI540GPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFI540GPBF often in real-time on the comparison pages.
What if I can't find stock of IRFI540GPBF?
You can fill out our help required form which you can use to request a quote for IRFI540GPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.