Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 9.1A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.08ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4.9V |
Power Dissipation Pd | 21W |
Transistor Case Style | TO-220FP |
No. of Pins | 5Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Continuous Drain Current Id N Channel | 9.1A |
Current Id Max | 9.1A |
Drain Source Voltage Vds N Channel | 200V |
Module Configuration | Dual |
On Resistance Rds(on) N Channel | 0.08ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Where can I find additional details, specifications and documents for a IRFI4020H-117P?
Additional datasheets, footprints and schematics for IRFI4020H-117P are listed on our Part Details page. You can also find images and similar parts to IRFI4020H-117P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFI4020H-117P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFI4020H-117P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFI4020H-117P fall under?
The IRFI4020H-117P is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFI4020H-117P when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFI4020H-117P you can contact the distributor directly for product support, shipping queries etc.
Is the IRFI4020H-117P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFI4020H-117P have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for IRFI4020H-117P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFI4020H-117P often in real-time on the comparison pages.
What if I can't find stock of IRFI4020H-117P?
You can fill out our help required form which you can use to request a quote for IRFI4020H-117P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.