Status: | Unknown |
---|---|
Series: | HEXFET Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
4,746
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
8,000
in stock
|
Buy Now | |
element14
from US$0.32
|
4,746
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
4,000
in stock
|
Buy Now | |
RS
from US$0.30
|
3,990
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
3,800
in stock
|
Buy Now | |
Schukat Electronic
from US$0.26
|
2,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now |
Transistor Polarity | Dual P Channel |
---|---|
Continuous Drain Current Id | -5.1A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.135ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -1.8V |
Power Dissipation Pd | 1.4W |
Transistor Case Style | PQFN |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | HEXFET Series |
Automotive Qualification Standard | - |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (27-Jun-2018) |
Dual P-Channel 30 V 170 mOhm 1.9 nC HEXFET« Power Mosfet - PQFN 2 x 2 mm | Future Electronics |
MOSFET, DUAL P-CH , -30V, -5.1A, PQFN-8 | element14 |
Dual MOSFET P-CHA | Rutronik |
Infineon MOSFET IRFHS9351TRPBF | RS |
P-Ch 30V 2,3A 1,4W 0,170R PQFN6 | Schukat Electronic |
Dual P Channel, -30V, -2.3A, 6-Pqfn | Newark Electronics |
Transistor MOSFET Array Dual P-CH 30V 3.4A 6-Pin PQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a IRFHS9351TRPBF?
Additional datasheets, footprints and schematics for IRFHS9351TRPBF are listed on our Part Details page. You can also find images and similar parts to IRFHS9351TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFHS9351TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFHS9351TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFHS9351TRPBF fall under?
The IRFHS9351TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFHS9351TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFHS9351TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFHS9351TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFHS9351TRPBF have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Rutronik and RS have stock available or on a lead time for IRFHS9351TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFHS9351TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRFHS9351TRPBF?
You can fill out our help required form which you can use to request a quote for IRFHS9351TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.