Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 10A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0122ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.8V |
Power Dissipation Pd | 19W |
Transistor Case Style | PQFN |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Infineon MOSFET, N-Channel, 30V, 10A, PQFN | Distrelec |
N-CH 30V 11A 14,9mOhm PQFN3X3 | Rutronik |
Mosfet Transistor, Dual N Channel, 10 A, 30 V, 0.0122 Ohm, 10 V, 1.8 V Rohs Compliant: Yes |Infineon IRFHM8363TRPBF | Newark Electronics |
Transistor MOSFET Array Dual N-CH 30V 10A 8-Pin PQFN T/R | Avnet America |
MOSFET, DUAL, N-CH, 30V, 10A, PQFN | element14 |
Where can I find additional details, specifications and documents for a IRFHM8363TRPBF?
Additional datasheets, footprints and schematics for IRFHM8363TRPBF are listed on our Part Details page. You can also find images and similar parts to IRFHM8363TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFHM8363TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFHM8363TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFHM8363TRPBF fall under?
The IRFHM8363TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFHM8363TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFHM8363TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFHM8363TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFHM8363TRPBF have stock available?
Authorised distributors including Distrelec, Rutronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for IRFHM8363TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFHM8363TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRFHM8363TRPBF?
You can fill out our help required form which you can use to request a quote for IRFHM8363TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.