Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | N Channel + Schottky |
---|---|
Drain Source Voltage Vds | 25V |
Continuous Drain Current Id | 303A |
On Resistance Rds(on) | 700µohm |
Transistor Mounting | Surface Mount |
No. of Pins | 32Pins |
RoHS Compliant | Yes |
MOSFET, DUAL N-CH, 25V, 303A, PQFN-32 | element14 |
Mosfet, N Channel, 25V, 60A, Pqfn-30 | Newark Electronics |
Where can I find additional details, specifications and documents for a IRFHE4250DTRPBF?
Additional datasheets, footprints and schematics for IRFHE4250DTRPBF are listed on our Part Details page. You can also find images and similar parts to IRFHE4250DTRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFHE4250DTRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFHE4250DTRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFHE4250DTRPBF fall under?
The IRFHE4250DTRPBF is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFHE4250DTRPBF when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFHE4250DTRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFHE4250DTRPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IRFHE4250DTRPBF have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for IRFHE4250DTRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFHE4250DTRPBF often in real-time on the comparison pages.
What if I can't find stock of IRFHE4250DTRPBF?
You can fill out our help required form which you can use to request a quote for IRFHE4250DTRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.