Status: | Unknown |
---|---|
Series: | FastIRFET Series |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 145A |
Drain Source Voltage Vds | 25V |
On Resistance Rds(on) | 900µohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.6V |
Power Dissipation Pd | 50W |
Transistor Case Style | PQFN |
No. of Pins | 10Pins |
Operating Temperature Max | 150°C |
Product Range | FastIRFET Series |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
MOSFET, N-CH/SCHOTTKY, 25V, 145A, QFN-10 | element14 |
Mosfet, N-Ch/Schottky, 25V, 145A, Qfn-10 | Newark Electronics |
Dual N-Channel 25 V 3.2/1.1 mOhm 10/31 nC HEXFET« Power Mosfet - PQFN 5 x 6 mm | Future Electronics |
Transistor MOSFET Array Dual N-CH 25V 145A 8-Pin PQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a IRFH4253DTRPBF?
Additional datasheets, footprints and schematics for IRFH4253DTRPBF are listed on our Part Details page. You can also find images and similar parts to IRFH4253DTRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFH4253DTRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFH4253DTRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFH4253DTRPBF fall under?
The IRFH4253DTRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFH4253DTRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFH4253DTRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFH4253DTRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFH4253DTRPBF have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for IRFH4253DTRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFH4253DTRPBF often in real-time on the comparison pages.
What if I can't find stock of IRFH4253DTRPBF?
You can fill out our help required form which you can use to request a quote for IRFH4253DTRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.