IRFH4251DTRPBF Transistors by Infineon Technologies

MOSFET, DUAL N CHANNEL, 25V, 188A, PQFN-10

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.20

Distributor Stock
Logo for Farnell
Farnell
from US$2.20
No stock
Buy Now
Logo for element14
element14
from US$2.30
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Transistor Polarity N Channel
Drain Source Voltage Vds 25V
Continuous Drain Current Id 188A
On Resistance Rds(on) 600µohm
Transistor Mounting Surface Mount
Rds(on) Test Voltage Vgs 10V
RoHS Compliant Yes

Alternative Descriptions

MOSFET, DUAL N-CH , 25V, 188A, PQFN-10 | Farnell
Mosfet, Dual N Channel, 25V, 188A, Pqfn-10 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IRFH4251DTRPBF?

Additional datasheets, footprints and schematics for IRFH4251DTRPBF are listed on our Part Details page. You can also find images and similar parts to IRFH4251DTRPBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IRFH4251DTRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFH4251DTRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IRFH4251DTRPBF fall under?

The IRFH4251DTRPBF is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.

Can I view similar or alternative parts?

You can view similar parts to IRFH4251DTRPBF when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IRFH4251DTRPBF you can contact the distributor directly for product support, shipping queries etc.

Is the IRFH4251DTRPBF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for IRFH4251DTRPBF have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for IRFH4251DTRPBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IRFH4251DTRPBF often in real-time on the comparison pages.

What if I can't find stock of IRFH4251DTRPBF?

You can fill out our help required form which you can use to request a quote for IRFH4251DTRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay