Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.21
|
664
in stock
|
Buy Now | |
Chip One Stop
from US$1.20
|
664
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
25
in stock
|
Buy Now | |
Future Electronics
from US$1.20
|
-
|
Buy Now | |
Avnet America
from US$1.27
|
-
|
Buy Now | |
element14
from US$0.60
|
-
|
Buy Now | |
TTI Europe
from US$0.49
|
-
|
Buy Now | |
Farnell
from US$0.97
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.2A |
Drain Source Voltage Vds | 800V |
On Resistance Rds(on) | 3ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 50W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Alternate Case Style | D2-PAK |
Current Id Max | 2.2A |
Junction to Case Thermal Resistance A | 2.5°C/W |
On State resistance @ Vgs = 10V | 3ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 8A |
Voltage Vds | 800V |
Voltage Vds Typ | 600V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4V |
VISHAY SEMICONDUCTOR IRFBC20SPBF | Rapid Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N channel | RS |
Single N-Channel 600 V 4.4 Ohms Surface Mount Power Mosfet - D2PAK-3 | Future Electronics |
Trans MOSFET N-CH 600V 2.2A 3-Pin(2+Tab) D2PAK | Avnet America |
MOSFET, N, 600V, 2.2A, D2-PAK | element14 |
N-CH SINGLE 600V TO263 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFBC20SPBF.?
Additional datasheets, footprints and schematics for IRFBC20SPBF. are listed on our Part Details page. You can also find images and similar parts to IRFBC20SPBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFBC20SPBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFBC20SPBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFBC20SPBF. fall under?
The IRFBC20SPBF. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFBC20SPBF. when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFBC20SPBF. you can contact the distributor directly for product support, shipping queries etc.
Is the IRFBC20SPBF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFBC20SPBF. have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik, RS and Future Electronics have stock available or on a lead time for IRFBC20SPBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFBC20SPBF. often in real-time on the comparison pages.
What if I can't find stock of IRFBC20SPBF.?
You can fill out our help required form which you can use to request a quote for IRFBC20SPBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.