Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.64
|
58
in stock
|
Buy Now | |
Future Electronics
from US$1.20
|
1,304
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
958
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.90
|
924
in stock
|
Buy Now | |
element14
from US$1.18
|
842
in stock
|
Buy Now | |
Farnell
from US$1.13
|
842
in stock
|
Buy Now | |
Schukat Electronic
from US$0.88
|
225
in stock
|
Buy Now | |
Conrad
from US$2.38
|
85
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
65
in stock
|
Buy Now | |
EBV Elektronik
-
|
900
in stock
|
Buy Now | |
RS Americas
from US$1.93
|
-
|
Buy Now | |
TTI Europe
from US$0.78
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 11A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.52ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 170W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 11A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 0.75°C/W |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Pulse Current Idm | 44A |
Termination Type | Through Hole |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4V |
Single N-Channel 500 V 0.52 Ohms Flange Mount Power Mosfet - TO-220-3 | Future Electronics |
Mosfet, N-Ch, 500V, 11A, To-220 | Newark Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, N, 500V, 11A, TO-220 | element14 |
N-Ch 500V 11A 170W 0,52R TO220AB | Schukat Electronic |
C(ISS): 1423 pF | Conrad |
Trans MOSFET N-CH 500V 11A 3-Pin(3+Tab) TO-220AB | Avnet America |
MOSFET N-Channel 500V 11A TO220AB | RS |
IRFB11N50APBF N-channel MOSFET Transistor, 11 A, 500 V, 3-Pin TO-220AB | Siliconix / Vishay IRFB11N50APBF | RS Americas |
N-CH SINGLE 500V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFB11N50APBF?
Additional datasheets, footprints and schematics for IRFB11N50APBF are listed on our Part Details page. You can also find images and similar parts to IRFB11N50APBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFB11N50APBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFB11N50APBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFB11N50APBF fall under?
The IRFB11N50APBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFB11N50APBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFB11N50APBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFB11N50APBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFB11N50APBF have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for IRFB11N50APBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFB11N50APBF often in real-time on the comparison pages.
What if I can't find stock of IRFB11N50APBF?
You can fill out our help required form which you can use to request a quote for IRFB11N50APBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.