Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.16
|
410
in stock
|
Buy Now | |
RS Americas
from US$0.94
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
915
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
700
in stock
|
Buy Now | |
element14
from US$0.32
|
-
|
Buy Now | |
TTI Europe
from US$0.39
|
-
|
Buy Now | |
Farnell
from US$0.64
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 4.7A |
Drain Source Voltage Vds | -60V |
On Resistance Rds(on) | 0.5ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 20W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | -6.7A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 3.5°C/W |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Pin Configuration | a |
Pin Format | 1 g |
Pulse Current Idm | 19A |
Termination Type | Through Hole |
Voltage Vds | 60V |
Voltage Vds Typ | -60V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | -10V |
MOSFET, Power, P-Ch, VDSS -60V, RDS(ON) 0.5Ohm, ID -6.7A, TO-220AB, PD 43W, VGS +/-20V | Vishay PCS IRF9Z14PBF | RS Americas |
P Channel Mosfet, -60V, 6.7A To-220 | Newark Electronics |
Single P-Channel 60 V 0.5 Ohms Flange Mount Power Mosfet - TO-220AB | Future Electronics |
MOSFET P-Channel 60V 6.7A TO220AB | RS |
MOSFET, P, -60V, -6.7A, TO-220 | element14 |
P-CH SINGLE -60V TO220 | TTI Europe |
MOSFET, P-CH, 60V, 6.7A, TO-220 | Farnell |
Trans MOSFET P-CH 60V 6.7A 3-Pin(3+Tab) TO-220AB | EBV Elektronik |
Where can I find additional details, specifications and documents for a IRF9Z14PBF.?
Additional datasheets, footprints and schematics for IRF9Z14PBF. are listed on our Part Details page. You can also find images and similar parts to IRF9Z14PBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF9Z14PBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF9Z14PBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF9Z14PBF. fall under?
The IRF9Z14PBF. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF9Z14PBF. when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF9Z14PBF. you can contact the distributor directly for product support, shipping queries etc.
Is the IRF9Z14PBF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF9Z14PBF. have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, RS and element14 have stock available or on a lead time for IRF9Z14PBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF9Z14PBF. often in real-time on the comparison pages.
What if I can't find stock of IRF9Z14PBF.?
You can fill out our help required form which you can use to request a quote for IRF9Z14PBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.