Status: | Unknown |
---|---|
Series: | HEXFET Series |
RoHS: | Unknown |
Transistor Polarity | Dual P Channel |
---|---|
Continuous Drain Current Id | -2.3A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.165ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -1V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | HEXFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Infineon MOSFET, P-Channel, -30V, -2.3A, SO-8 | Distrelec |
2xP-CH 30V 2,3A 250mOhm SO-8 | Rutronik |
IRF9953TRPBF Dual P-channel MOSFET Transistor, 2.3 A, 30 V, 8-Pin SOIC | Infineon IRF9953TRPBF | RS Americas |
MOSFET, DUAL P CH, -30V, -2.3A, SOIC-8 | element14 |
Mosfet, P-Ch, 30V, 2.3A, 150Deg C, 2W | Newark Electronics |
Where can I find additional details, specifications and documents for a IRF9953TRPBF?
Additional datasheets, footprints and schematics for IRF9953TRPBF are listed on our Part Details page. You can also find images and similar parts to IRF9953TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF9953TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF9953TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF9953TRPBF fall under?
The IRF9953TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF9953TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF9953TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF9953TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF9953TRPBF have stock available?
Authorised distributors including Distrelec, Rutronik, RS Americas, element14 and Farnell have stock available or on a lead time for IRF9953TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF9953TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRF9953TRPBF?
You can fill out our help required form which you can use to request a quote for IRF9953TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.