Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 20V |
Continuous Drain Current Id | 10A |
On Resistance Rds(on) | 0.0183ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 20V |
RoHS Compliant | Yes |
N+N-CH 20V 12A 13,4mOhm SO8 | Rutronik |
N Channel Mosfet, 20V, 10A | Newark Electronics |
Where can I find additional details, specifications and documents for a IRF9910TRPBF?
Additional datasheets, footprints and schematics for IRF9910TRPBF are listed on our Part Details page. You can also find images and similar parts to IRF9910TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF9910TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF9910TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF9910TRPBF fall under?
The IRF9910TRPBF is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF9910TRPBF when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF9910TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF9910TRPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IRF9910TRPBF have stock available?
Authorised distributors including Rutronik and Newark Electronics have stock available or on a lead time for IRF9910TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF9910TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRF9910TRPBF?
You can fill out our help required form which you can use to request a quote for IRF9910TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.