Status: | Unknown |
---|---|
Series: | HEXFET Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
No stock
|
Buy Now | |
Future Electronics
from US$0.34
|
24,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
6,268
in stock
|
Buy Now | |
element14
from US$0.40
|
3,439
in stock
|
Buy Now | |
Farnell
from US$0.36
|
3,439
in stock
|
Buy Now | |
Rutronik
from US$0.29
|
-
|
Buy Now | |
Newark Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.78
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -8A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.017ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -1.8V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | HEXFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Single P-Channel 30 V 21 mOhm 13 nC HEXFET« Power Mosfet - SOIC-8 | Future Electronics |
MOSFET, DUAL P-CH, -30V, -8A, SOIC-8 | element14 |
2P-CH -30V 8A 21mOhm SO8 | Rutronik |
MOSFET HEXFET Dual P-Ch 30V 8A SOIC8 | RS |
P Channel, Mosfet, -30V, -8A, Soic | Newark Electronics |
Trans MOSFET P-CH 30V 8A 8-Pin SOIC N T/R EL | Avnet America |
MOSFET, DUAL P-CHANNEL, -30V, 8.0A, SO-8 | Infineon IRF9362TRPBF | RS Americas |
Where can I find additional details, specifications and documents for a IRF9362TRPBF?
Additional datasheets, footprints and schematics for IRF9362TRPBF are listed on our Part Details page. You can also find images and similar parts to IRF9362TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF9362TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF9362TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF9362TRPBF fall under?
The IRF9362TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF9362TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF9362TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF9362TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF9362TRPBF have stock available?
Authorised distributors including Future Electronics, Chip One Stop, element14, Farnell and Rutronik have stock available or on a lead time for IRF9362TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF9362TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRF9362TRPBF?
You can fill out our help required form which you can use to request a quote for IRF9362TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.