Status: | Unknown |
---|---|
Series: | HEXFET Series |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
6,370
in stock
|
Buy Now | |
element14
from US$0.59
|
6,370
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
5,348
in stock
|
Buy Now | |
Rutronik
from US$0.48
|
4,000
in stock
|
Buy Now | |
CoreStaff
from US$0.75
|
4,000
in stock
|
Buy Now | |
RS
from US$0.52
|
3,960
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
1,601
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now |
Transistor Polarity | Dual P Channel |
---|---|
Continuous Drain Current Id | -9.2A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.013ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -1.8V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | HEXFET Series |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
MOSFET, DUAL P-CH , -30V, -9.2A, SOIC-8 | element14 |
Dual P Channel, -30V, -9.2A, Soic-8 | Newark Electronics |
Dual P-CH 30V 9,2A SO8 | Rutronik |
Infineon MOSFET IRF9358TRPBF | RS |
Dual P-Channel 30 V 23.8 mOhm 19 nC HEXFET« Power Mosfet - SOIC-8 | Future Electronics |
Transistor MOSFET Array Dual P-CH 30V 9.2A 8-Pin SOIC T/R | Avnet America |
IRF9358TRPBF Dual P-channel MOSFET Transistor, 9.2 A, 30 V, 8-Pin SOIC | Infineon IRF9358TRPBF | RS Americas |
Where can I find additional details, specifications and documents for a IRF9358TRPBF?
Additional datasheets, footprints and schematics for IRF9358TRPBF are listed on our Part Details page. You can also find images and similar parts to IRF9358TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF9358TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF9358TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF9358TRPBF fall under?
The IRF9358TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF9358TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF9358TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF9358TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF9358TRPBF have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rutronik and CoreStaff have stock available or on a lead time for IRF9358TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF9358TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRF9358TRPBF?
You can fill out our help required form which you can use to request a quote for IRF9358TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.