Status: | Unknown |
---|---|
Series: | HEXFET Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
3,425
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
4,430
in stock
|
Buy Now | |
Schukat Electronic
from US$0.30
|
4,200
in stock
|
Buy Now | |
Rutronik
from US$0.29
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
4,000
in stock
|
Buy Now | |
element14
from US$0.37
|
2,311
in stock
|
Buy Now | |
Farnell
from US$0.37
|
2,311
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 10A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.0107ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.55V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | HEXFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2xN-Ch 20V 10A 2,0W 0,0134R SO8 | Schukat Electronic |
N+N-CH 20V 10A 13,4mOhm SO-8 | Rutronik |
Dual N-Channel 20 V 13.4 mOhm 7.4 nC HEXFET« Power Mosfet - SOIC-8 | Future Electronics |
Infineon MOSFET IRF8910TRPBF | RS |
MOSFET, DUAL N CH, 20V, 10A, SOIC-8 | element14 |
Mosfet, Dual N Ch, 20V, 10A, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a IRF8910TRPBF?
Additional datasheets, footprints and schematics for IRF8910TRPBF are listed on our Part Details page. You can also find images and similar parts to IRF8910TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF8910TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF8910TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF8910TRPBF fall under?
The IRF8910TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF8910TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF8910TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF8910TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF8910TRPBF have stock available?
Authorised distributors including Chip One Stop, Schukat Electronic, Rutronik, Future Electronics and RS have stock available or on a lead time for IRF8910TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF8910TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRF8910TRPBF?
You can fill out our help required form which you can use to request a quote for IRF8910TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.