Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
3,920
in stock
|
Buy Now | |
Schukat Electronic
from US$0.29
|
17,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
12,263
in stock
|
Buy Now | |
element14
from US$0.33
|
12,263
in stock
|
Buy Now | |
Farnell
from US$0.36
|
12,263
in stock
|
Buy Now | |
Rutronik
from US$0.27
|
-
|
Buy Now | |
Future Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 9.7A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0125ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.8V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2xN-Ch 30V 9,7A 2,0W 0,0155R SO8 | Schukat Electronic |
Dual Mosfet, Dual N Channel, 9.7 A, 30 V, 0.0125 Ohm, 10 V, 1.8 V Rohs Compliant: Yes |Infineon IRF8313TRPBF | Newark Electronics |
MOSFET, DUAL N CH, 30V, 9.7A, SOIC-8 | element14 |
HEXFET N-Ch MOSFET 9.7A 30V SOIC8 | RS |
Dual N-CH 30V 9,7A 12,5mOhm | Rutronik |
Dual N-Channel 30 V 21.6 mOhm 9 nC HEXFET« Power Mosfet - SOIC-8 | Future Electronics |
Transistor MOSFET Array Dual N-CH 30V 9.7A 8-Pin SOIC T/R | Avnet America |
IRF8313TRPBF Dual N-channel MOSFET Transistor, 9.7 A, 30 V, 8-Pin SOIC | Infineon IRF8313TRPBF | RS Americas |
Where can I find additional details, specifications and documents for a IRF8313TRPBF?
Additional datasheets, footprints and schematics for IRF8313TRPBF are listed on our Part Details page. You can also find images and similar parts to IRF8313TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF8313TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF8313TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF8313TRPBF fall under?
The IRF8313TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF8313TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF8313TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF8313TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF8313TRPBF have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for IRF8313TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF8313TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRF8313TRPBF?
You can fill out our help required form which you can use to request a quote for IRF8313TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.