Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Rutronik
from US$0.23
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 30V |
Continuous Drain Current Id | 8.1A |
On Resistance Rds(on) | 0.0155ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 10V |
2N-CH 30V 9,7A 15,5mOhm SO8 | Rutronik |
Where can I find additional details, specifications and documents for a IRF8313PBF..?
Additional datasheets, footprints and schematics for IRF8313PBF.. are listed on our Part Details page. You can also find images and similar parts to IRF8313PBF.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF8313PBF.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF8313PBF.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF8313PBF.. fall under?
The IRF8313PBF.. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF8313PBF.. when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF8313PBF.. you can contact the distributor directly for product support, shipping queries etc.
Is the IRF8313PBF.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF8313PBF.. have stock available?
Authorised distributors including Rutronik have stock available or on a lead time for IRF8313PBF...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF8313PBF.. often in real-time on the comparison pages.
What if I can't find stock of IRF8313PBF..?
You can fill out our help required form which you can use to request a quote for IRF8313PBF.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.