Status: | Unknown |
---|---|
Series: | HEXFET Series |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 10A |
Drain Source Voltage Vds | 12V |
On Resistance Rds(on) | 0.0115ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | HEXFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MOSFET, Power, Dual N-Ch, VDSS 12V, RDS(ON) 11.5 Milliohms, ID 10A, SO-8,PD 2W,-55C | Infineon IRF7910TRPBF | RS Americas |
MOSFET, DUAL N CH, 12V, 10A, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a IRF7910TRPBF?
Additional datasheets, footprints and schematics for IRF7910TRPBF are listed on our Part Details page. You can also find images and similar parts to IRF7910TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF7910TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF7910TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF7910TRPBF fall under?
The IRF7910TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF7910TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF7910TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF7910TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF7910TRPBF have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for IRF7910TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF7910TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRF7910TRPBF?
You can fill out our help required form which you can use to request a quote for IRF7910TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.