Status: | Unknown |
---|---|
Series: | HEXFET Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
4,890
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
7,600
in stock
|
Buy Now | |
Distrelec
from US$1.02
|
3,725
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
2,782
in stock
|
Buy Now | |
element14
from US$0.53
|
2,782
in stock
|
Buy Now | |
Farnell
from US$0.60
|
2,782
in stock
|
Buy Now | |
Rutronik
from US$0.50
|
-
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.90
|
-
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 11A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0098ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.8V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | HEXFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MOSFET HEXFET Dual N-Ch 30V 9A/11A SOIC8 | RS |
Infineon MOSFET, N-Channel, 30V, SO-8 | Distrelec |
Mosfet, N-Ch, 30V, 11A, 150Deg C, 2W | Newark Electronics |
MOSFET, DUAL N CH, 30V, 11A, SOIC-8 | element14 |
2N-CH 30V 9,1A 16,4mOhm SO-8 | Rutronik |
Dual N-Channel 30 V 20.5/13.7 mOhm 10/21 nC HEXFET« Power Mosfet - SOIC-8 | Future Electronics |
Transistor MOSFET Array Dual N-CH 30V 9.1A/11A 8-Pin SOIC T/R | Avnet America |
MOSFET, DUAL N-CHANNEL, 30V, 9.1A, SO-8 | Infineon IRF7907TRPBF | RS Americas |
Where can I find additional details, specifications and documents for a IRF7907TRPBF?
Additional datasheets, footprints and schematics for IRF7907TRPBF are listed on our Part Details page. You can also find images and similar parts to IRF7907TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF7907TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF7907TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF7907TRPBF fall under?
The IRF7907TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF7907TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF7907TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF7907TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF7907TRPBF have stock available?
Authorised distributors including Chip One Stop, RS, Distrelec, Newark Electronics and element14 have stock available or on a lead time for IRF7907TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF7907TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRF7907TRPBF?
You can fill out our help required form which you can use to request a quote for IRF7907TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.