Status: | Unknown |
---|---|
Series: | HEXFET Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
6,205
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
12,000
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
3,988
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
3,694
in stock
|
Buy Now | |
element14
from US$0.37
|
3,694
in stock
|
Buy Now | |
Farnell
from US$0.35
|
3,694
in stock
|
Buy Now | |
Rutronik
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.70
|
-
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 5.4A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.03ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1.2V |
Power Dissipation Pd | 1.3W |
Transistor Case Style | µSOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | HEXFET Series |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Dual N-Channel 20 V 0.03 Ohm 26 nC HEXFET« Power Mosfet - MICRO-8 | Future Electronics |
MOSFET Dual N-Channel 20V 5.4A Micro8 | RS |
Infineon MOSFET, N-Channel, 20V, 5.4A, Micro8 | Distrelec |
Dual N Channel Mosfet, 20V, Micro8 | Newark Electronics |
MOSFET, DUAL N-CH , 20V, 5.4A, USOIC-8 | element14 |
N-CH 20V 5,4A 30mOhm Micro8 | Rutronik |
Transistor MOSFET Array Dual N-CH 20V 5.4A 8-Pin Micro8 T/R | Avnet America |
MOSFET | RS Americas |
Where can I find additional details, specifications and documents for a IRF7530TRPBF?
Additional datasheets, footprints and schematics for IRF7530TRPBF are listed on our Part Details page. You can also find images and similar parts to IRF7530TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF7530TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF7530TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF7530TRPBF fall under?
The IRF7530TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF7530TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF7530TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF7530TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF7530TRPBF have stock available?
Authorised distributors including Future Electronics, RS, Distrelec, Chip One Stop and Newark Electronics have stock available or on a lead time for IRF7530TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF7530TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRF7530TRPBF?
You can fill out our help required form which you can use to request a quote for IRF7530TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.