Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
1,822
in stock
|
Buy Now | |
element14
from US$0.28
|
4,958
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
4,002
in stock
|
Buy Now | |
Rutronik
from US$0.21
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.68
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
2,859
in stock
|
Buy Now | |
Farnell
from US$0.28
|
2,339
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now |
Transistor Polarity | N and P Channel |
---|---|
Continuous Drain Current Id | 2.7A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.11ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 1.25W |
Transistor Case Style | µSOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Cont Current Id N Channel | 2.7A |
Cont Current Id P Channel | 2A |
Current Id Max | 2.7A |
On State Resistance @ Vgs = 10V N Channel | 900mohm |
On State Resistance @ Vgs = 10V P Channel | 170mohm |
On State Resistance @ Vgs = 4.5V N Channel | 140mohm |
On State Resistance @ Vgs = 4.5V P Channel | 300mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm N Channel | 21A |
Pulse Current Idm P Channel | 16A |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 30V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds N Channel | 10V |
Voltage Vgs Rds P Channel | 10V |
Transistor Polarity:N and P Channel | element14 |
CMOS 30V 2,7/-2A 110/200mOhm | Rutronik |
Dual N/P-Channel 30 V 0.175/0.4 Ohm 12/11 nC HEXFET« Power Mosfet - MICRO-8 | Future Electronics |
Infineon MOSFET, N-Channel / P-Channel, 30V, Micro8 | Distrelec |
Dual N/P Channel Mosfet, 30V Micro8 | Newark Electronics |
MOSFET, NP | Farnell |
MOSFET Dual N/P-Ch 30V 2.7A/2A Micro8 | RS |
Trans MOSFET N/P-CH 30V 2.7A/2A 8-Pin Micro T/R | Avnet America |
IRF7509TRPBF Dual N/P-channel MOSFET Transistor, 2 A, 2.7 A, 30 V, 8-Pin MSOP | Infineon IRF7509TRPBF | RS Americas |
Where can I find additional details, specifications and documents for a IRF7509TRPBF?
Additional datasheets, footprints and schematics for IRF7509TRPBF are listed on our Part Details page. You can also find images and similar parts to IRF7509TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF7509TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF7509TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF7509TRPBF fall under?
The IRF7509TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF7509TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF7509TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF7509TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF7509TRPBF have stock available?
Authorised distributors including element14, Chip One Stop, Rutronik, Future Electronics and Distrelec have stock available or on a lead time for IRF7509TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF7509TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRF7509TRPBF?
You can fill out our help required form which you can use to request a quote for IRF7509TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.