Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
2,041
in stock
|
Buy Now | |
element14
from US$0.27
|
10,933
in stock
|
Buy Now | |
Farnell
from US$0.27
|
10,933
in stock
|
Buy Now | |
Schukat Electronic
from US$0.21
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
3,973
in stock
|
Buy Now | |
Distrelec
from US$0.63
|
3,900
in stock
|
Buy Now | |
Rutronik
from US$0.19
|
-
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now |
Transistor Polarity | N and P Channel |
---|---|
Continuous Drain Current Id | 2.4A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.085ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 700mV |
Power Dissipation Pd | 1.25W |
Transistor Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MOSFET, N & P CH, 20V, 2.4A, MSOP-8 | element14 |
2xN/P-Ch 20V 2,4A/1,7A 1,25W Micro8 | Schukat Electronic |
Infineon MOSFET, N-Channel / P-Channel, 20V, Micro8 | Distrelec |
MOSFET Dual N/P-Ch 20V 2.4A/1.7A Micro8 | RS |
CMOS 20V 2.4/-1.7A 135/270mOhm | Rutronik |
Dual N/P Channel Mosfet, 20V Micro8 | Newark Electronics |
Dual N/P-Channel 20 V 0.2/0.4 Ohm 8/8.2 nC HEXFET« Power Mosfet - MICRO-8 | Future Electronics |
Trans MOSFET N/P-CH 20V 2.4A/1.7A 8-Pin Micro T/R | Avnet America |
IRF7507TRPBF Dual N/P-channel MOSFET Transistor, 1.7 A, 2.4 A, 20 V, 8-Pin MSOP | Infineon IRF7507TRPBF | RS Americas |
Where can I find additional details, specifications and documents for a IRF7507TRPBF?
Additional datasheets, footprints and schematics for IRF7507TRPBF are listed on our Part Details page. You can also find images and similar parts to IRF7507TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF7507TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF7507TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF7507TRPBF fall under?
The IRF7507TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF7507TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF7507TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF7507TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF7507TRPBF have stock available?
Authorised distributors including element14, Farnell, Schukat Electronic, Chip One Stop and Distrelec have stock available or on a lead time for IRF7507TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF7507TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRF7507TRPBF?
You can fill out our help required form which you can use to request a quote for IRF7507TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.