Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
16,000
in stock
|
Buy Now | |
Rutronik
from US$0.36
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
4,000
in stock
|
Buy Now | |
element14
from US$0.44
|
2,656
in stock
|
Buy Now | |
Farnell
from US$0.47
|
2,656
in stock
|
Buy Now | |
Schukat Electronic
from US$0.39
|
2,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.86
|
-
|
Buy Now |
Transistor Polarity | N and P Channel |
---|---|
Continuous Drain Current Id | 7.3A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.023ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 2.5W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
DUAL N/P-CH 30V SO-8 | Rutronik |
Dual N/P-Channel 30 V 0.029/0.058 Ohm 22/23 nC HEXFET« Power Mosfet - SOIC-8 | Future Electronics |
MOSFET, N & P CH, 30V, 7.3A, SOIC-8 | element14 |
N+P-Ch 30V 7,3/5,3A 2,5W SO8 | Schukat Electronic |
Dual N/P-Ch MOSFET 7.3A/5.3A 30V SOIC8 | RS |
Dual N/P Channel Mosfet, 30V, Soic | Newark Electronics |
Trans MOSFET N/P-CH 30V 7.3A/5.3A 8-Pin SOIC T/R | Avnet America |
IRF7389TRPBF Dual N/P-channel MOSFET Transistor, 5.3 A, 7.3 A, 30 V, 8-Pin SOIC | Infineon IRF7389TRPBF | RS Americas |
Where can I find additional details, specifications and documents for a IRF7389TRPBF?
Additional datasheets, footprints and schematics for IRF7389TRPBF are listed on our Part Details page. You can also find images and similar parts to IRF7389TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF7389TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF7389TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF7389TRPBF fall under?
The IRF7389TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF7389TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF7389TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF7389TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF7389TRPBF have stock available?
Authorised distributors including Chip One Stop, Rutronik, Future Electronics, element14 and Farnell have stock available or on a lead time for IRF7389TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF7389TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRF7389TRPBF?
You can fill out our help required form which you can use to request a quote for IRF7389TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.