Status: | Unknown |
---|---|
Series: | HEXFET Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
No stock
|
Buy Now | |
Future Electronics
from US$0.29
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
9,745
in stock
|
Buy Now | |
element14
from US$0.51
|
9,745
in stock
|
Buy Now | |
Farnell
from US$0.51
|
9,745
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
7,457
in stock
|
Buy Now | |
Schukat Electronic
from US$0.40
|
5,050
in stock
|
Buy Now | |
Rutronik
from US$0.37
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$0.96
|
-
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 3.6A |
Drain Source Voltage Vds | 80V |
On Resistance Rds(on) | 0.061ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | HEXFET Series |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Dual N-Channel 80 V 73 mOhm 23 nC HEXFET« Power Mosfet - SOIC-8 | Future Electronics |
Transistor MOSFET Array Dual N-CH 80V 3.6A 8-Pin SOIC T/R | Avnet America |
Mosfet Transistor | Newark Electronics |
MOSFET, DUAL N-CH , 80V, 3.6A, SOIC-8 | element14 |
2xN-Ch 80V 3,6A 2,0W 0,073R SO8 | Schukat Electronic |
Dual N-CH 80V 3,6A 73mOhm SO-8 | Rutronik |
HEXFET N-Ch MOSFET 3.6A 80V SOIC8 | RS |
IRF7380TRPBF Dual N-channel MOSFET Transistor, 3.6 A, 80 V, 8-Pin SOIC | Infineon IRF7380TRPBF | RS Americas |
Where can I find additional details, specifications and documents for a IRF7380TRPBF?
Additional datasheets, footprints and schematics for IRF7380TRPBF are listed on our Part Details page. You can also find images and similar parts to IRF7380TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF7380TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF7380TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF7380TRPBF fall under?
The IRF7380TRPBF is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to IRF7380TRPBF when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF7380TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF7380TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF7380TRPBF have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for IRF7380TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF7380TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRF7380TRPBF?
You can fill out our help required form which you can use to request a quote for IRF7380TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.