Status: | Unknown |
---|---|
Series: | HEXFET Series |
RoHS: | Unknown |
Transistor Polarity | N and P Channel |
---|---|
Continuous Drain Current Id | 5.8A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.038ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 2.5W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | HEXFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MOSFET, N & P-CH, 30V, 5.8A, SOIC | Farnell |
Where can I find additional details, specifications and documents for a IRF7379TRPBF?
Additional datasheets, footprints and schematics for IRF7379TRPBF are listed on our Part Details page. You can also find images and similar parts to IRF7379TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF7379TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF7379TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF7379TRPBF fall under?
The IRF7379TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF7379TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF7379TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF7379TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF7379TRPBF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for IRF7379TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF7379TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRF7379TRPBF?
You can fill out our help required form which you can use to request a quote for IRF7379TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.