Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
No stock
|
Buy Now | |
element14
from US$0.45
|
59,964
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
24,875
in stock
|
Buy Now | |
Schukat Electronic
from US$0.35
|
23,500
in stock
|
Buy Now | |
Farnell
from US$0.44
|
19,904
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
8,674
in stock
|
Buy Now | |
CoreStaff
from US$0.62
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
956
in stock
|
Buy Now | |
Micros
from US$0.99
|
530
in stock
|
Buy Now | |
Rutronik
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now |
Transistor Polarity | N and P Channel |
---|---|
Continuous Drain Current Id | 4.7A |
Drain Source Voltage Vds | 55V |
On Resistance Rds(on) | 0.043ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
MOSFET, NP CH, 55V, 3.4A, 8SOIC | element14 |
Dual N/P-Channel 55 V 0.05/0.105 Ohm 24/26 nC HEXFET« Power Mosfet - SOIC-8 | Future Electronics |
Dual N/P Channel Mosfet, 55V, Soic | Newark Electronics |
N+P-Ch 55V 4,7/3,4A 2,0W SO8 | Schukat Electronic |
Transistor: N/P-MOSFET | Transfer Multisort Elektronik |
N+P-CH +/-55V 4,7A -3,4A SO-8 | Rutronik |
MOSFET N+P-Ch 55V 3A/4A HEXFET SOIC8 | RS |
Trans MOSFET N/P-CH 55V 4.7A/3.4A 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a IRF7343TRPBF?
Additional datasheets, footprints and schematics for IRF7343TRPBF are listed on our Part Details page. You can also find images and similar parts to IRF7343TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF7343TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF7343TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF7343TRPBF fall under?
The IRF7343TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF7343TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF7343TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF7343TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF7343TRPBF have stock available?
Authorised distributors including element14, Future Electronics, Newark Electronics, Schukat Electronic and Farnell have stock available or on a lead time for IRF7343TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF7343TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRF7343TRPBF?
You can fill out our help required form which you can use to request a quote for IRF7343TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.