Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
No stock
|
Buy Now | |
Rutronik
from US$0.37
|
24,000
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
16,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.37
|
13,650
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
7,720
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
3,355
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
2,171
in stock
|
Buy Now | |
element14
from US$0.49
|
2,171
in stock
|
Buy Now | |
Farnell
from US$0.48
|
2,171
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.90
|
-
|
Buy Now |
Transistor Polarity | Dual P Channel |
---|---|
Continuous Drain Current Id | -3.4A |
Drain Source Voltage Vds | -55V |
On Resistance Rds(on) | 0.095ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -1V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2P-CH -55V -3,4A 105mOhm HEXFET | Rutronik |
Dual P-Channel 55 V 0.17 Ohm 38 nC HEXFET« Power Mosfet - SOIC-8 | Future Electronics |
2xP-Ch 55V 3,4A 2,0W 0,105R SO8 | Schukat Electronic |
Transistor: P-MOSFET x2 | Transfer Multisort Elektronik |
Dual P Channel Mosfet, -55V, 3.4A | Newark Electronics |
MOSFET, DUAL P CH, -55V, -3.4A, SOIC-8 | element14 |
HEXFET P-Ch MOSFET 3.4A 55V SOIC8 | RS |
Transistor MOSFET Array Dual P-CH 55V 3.4A 8-Pin SOIC T/R | Avnet America |
MOSFET, Power, Dual P-Ch, VDSS -55V, RDS(ON) 0.105Ohm, ID -3.4A, SO-8,PD 2W, VGS+/-20V | Infineon IRF7342TRPBF | RS Americas |
Where can I find additional details, specifications and documents for a IRF7342TRPBF?
Additional datasheets, footprints and schematics for IRF7342TRPBF are listed on our Part Details page. You can also find images and similar parts to IRF7342TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF7342TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF7342TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF7342TRPBF fall under?
The IRF7342TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF7342TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF7342TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF7342TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF7342TRPBF have stock available?
Authorised distributors including Rutronik, Future Electronics, Schukat Electronic, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for IRF7342TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF7342TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRF7342TRPBF?
You can fill out our help required form which you can use to request a quote for IRF7342TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.