Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
No stock
|
Buy Now | |
Future Electronics
from US$0.54
|
76,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
4,002
in stock
|
Buy Now | |
CoreStaff
from US$0.50
|
1,945
in stock
|
Buy Now | |
Micros
from US$0.37
|
590
in stock
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
element14
from US$0.32
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 4.7A |
Drain Source Voltage Vds | 55V |
On Resistance Rds(on) | 0.043ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual N-Channel 55V 0.065 Ohm 36 nC HEXFET« Power Mosfet - SOIC-8 | Future Electronics |
IRF7341TRPBF Dual N-channel MOSFET Transistor, 4.7 A, 55 V, 8-Pin SOIC | Infineon IRF7341TRPBF | RS Americas |
MOSFET, DUAL N CH, 55V, 4.7A, SOIC-8 | element14 |
Dual N Channel Mosfet, 55V, 4.7A | Newark Electronics |
Where can I find additional details, specifications and documents for a IRF7341TRPBF?
Additional datasheets, footprints and schematics for IRF7341TRPBF are listed on our Part Details page. You can also find images and similar parts to IRF7341TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF7341TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF7341TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF7341TRPBF fall under?
The IRF7341TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF7341TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF7341TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF7341TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF7341TRPBF have stock available?
Authorised distributors including Future Electronics, Chip One Stop, CoreStaff, Micros and RS Americas have stock available or on a lead time for IRF7341TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF7341TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRF7341TRPBF?
You can fill out our help required form which you can use to request a quote for IRF7341TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.