Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.95
|
No stock
|
Buy Now | |
Future Electronics
from US$0.37
|
28,000
in stock
|
Buy Now | |
RS
from US$0.76
|
2,560
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
110
in stock
|
Buy Now | |
Rutronik
from US$0.49
|
-
|
Buy Now | |
Newark Electronics
from US$0.96
|
-
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now | |
element14
from US$0.66
|
-
|
Buy Now | |
Schukat Electronic
from US$0.47
|
-
|
Buy Now |
Transistor Polarity | Dual P Channel |
---|---|
Continuous Drain Current Id | -8A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.017ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2.5V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual P-Channel 30V 21 mOhm 52 nC HEXFET« Power Mosfet - SOIC-8 | Future Electronics |
Infineon MOSFET IRF7328TRPBF | RS |
2P-CH -30V 8A 21mOhm SO8 | Rutronik |
P Channel Mosfet, -30V, 8A | Newark Electronics |
MOSFET, Power, Dual P-Ch, VDSS -30V, RDS(ON) 17 Milliohms, ID -8A, SO-8,PD 2W, gFS 12S | Infineon IRF7328TRPBF | RS Americas |
MOSFET, DUAL P CH, -30V, -8A, SOIC-8 | element14 |
2xP-Ch 30V 8A 2,0W 0,021R SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a IRF7328TRPBF?
Additional datasheets, footprints and schematics for IRF7328TRPBF are listed on our Part Details page. You can also find images and similar parts to IRF7328TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF7328TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF7328TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF7328TRPBF fall under?
The IRF7328TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF7328TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF7328TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF7328TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF7328TRPBF have stock available?
Authorised distributors including Future Electronics, RS, Chip One Stop, Rutronik and Newark Electronics have stock available or on a lead time for IRF7328TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF7328TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRF7328TRPBF?
You can fill out our help required form which you can use to request a quote for IRF7328TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.