Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
17,708
in stock
|
Buy Now | |
element14
from US$0.75
|
17,708
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
11,905
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
7,979
in stock
|
Buy Now | |
Schukat Electronic
from US$0.65
|
7,150
in stock
|
Buy Now | |
Rutronik
from US$0.62
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
4,000
in stock
|
Buy Now | |
RS
from US$0.70
|
3,725
in stock
|
Buy Now |
Transistor Polarity | Dual P Channel |
---|---|
Continuous Drain Current Id | -9A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.018ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -1V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MOSFET, DUAL P CH, 20V, 9A, SOIC-8 | element14 |
Mosfet, Dual P Ch, 20V, 9A, Soic-8 | Newark Electronics |
2xP-Ch 20V 9A 2,0W 0,018R SO8 | Schukat Electronic |
MOSFET DUAL P-CH | Rutronik |
Dual P-Channel 20 V 0.026 Ohm 63 nC HEXFET« Power Mosfet - SOIC-8 | Future Electronics |
Transistor MOSFET Array Dual P-CH 20V 9A 8-Pin SOIC T/R | Avnet America |
Infineon MOSFET IRF7324TRPBF | RS |
Where can I find additional details, specifications and documents for a IRF7324TRPBF?
Additional datasheets, footprints and schematics for IRF7324TRPBF are listed on our Part Details page. You can also find images and similar parts to IRF7324TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF7324TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF7324TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF7324TRPBF fall under?
The IRF7324TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF7324TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF7324TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF7324TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF7324TRPBF have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and Schukat Electronic have stock available or on a lead time for IRF7324TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF7324TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRF7324TRPBF?
You can fill out our help required form which you can use to request a quote for IRF7324TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.