Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N and P Channel |
---|---|
Continuous Drain Current Id | 6.6A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.023ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 700mV |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Cont Current Id N Channel 2 | 6.6A |
Cont Current Id P Channel | 5.3A |
Current Id Max | 6.6A |
Current Temperature | 25°C |
External Depth | 5.2mm |
External Length / Height | 1.75mm |
External Width | 4.05mm |
Full Power Rating Temperature | 25°C |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
No. of Transistors | 2 |
On State Resistance N Channel Max | 29mohm |
On State Resistance P Channel Max | 58mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 26A |
Pulse Current Idm N Channel 2 | 26A |
Pulse Current Idm P Channel | 21A |
CMOS 20V 6.6/-5.3A 29/58mOhm | Rutronik |
IRF7317PBF Dual N/P-channel MOSFET Transistor, 5.3 A, 6.6 A, 20 V, 8-Pin SOIC | Infineon IRF7317PBF | RS Americas |
MOSFET, DUAL, NP, LOGIC, SO-8 | element14 |
Dual N/P Channel Mosfet, 20V, Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a IRF7317PBF?
Additional datasheets, footprints and schematics for IRF7317PBF are listed on our Part Details page. You can also find images and similar parts to IRF7317PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF7317PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF7317PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF7317PBF fall under?
The IRF7317PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF7317PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF7317PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF7317PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF7317PBF have stock available?
Authorised distributors including Rutronik, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for IRF7317PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF7317PBF often in real-time on the comparison pages.
What if I can't find stock of IRF7317PBF?
You can fill out our help required form which you can use to request a quote for IRF7317PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.