Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
No stock
|
Buy Now | |
Rutronik
from US$0.31
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
4,002
in stock
|
Buy Now | |
Distrelec
from US$0.73
|
3,984
in stock
|
Buy Now | |
Schukat Electronic
from US$0.34
|
3,000
in stock
|
Buy Now | |
element14
from US$0.39
|
1,858
in stock
|
Buy Now | |
Farnell
from US$0.40
|
1,858
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
463
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now |
Transistor Polarity | Dual P Channel |
---|---|
Continuous Drain Current Id | -5.3A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.049ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -700mV |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2P-CH -20V 5,3A 58mOhm SO8 | Rutronik |
Infineon MOSFET, P-Channel, -20V, -5.3A, SO-8 | Distrelec |
2xP-Ch 20V 5,3A 2,0W 0,058R SO8 | Schukat Electronic |
MOSFET, DUAL P CH, -20V, -5.3A, SOIC-8 | element14 |
Dual Mosfet, Dual P Channel, -5.3 A, -20 V, 0.049 Ohm, -4.5 V, -700 Mv Rohs Compliant: Yes |Infineon IRF7314TRPBF | Newark Electronics |
HEXFET P-Ch MOSFET 5.3A 20V SOIC8 | RS |
Dual P-Channel 20V 0.058 Ohm 19 nC HEXFET« Power Mosfet - SOIC-8 | Future Electronics |
Transistor MOSFET Array Dual P-CH 20V 5.3A 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a IRF7314TRPBF?
Additional datasheets, footprints and schematics for IRF7314TRPBF are listed on our Part Details page. You can also find images and similar parts to IRF7314TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF7314TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF7314TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF7314TRPBF fall under?
The IRF7314TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF7314TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF7314TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF7314TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF7314TRPBF have stock available?
Authorised distributors including Rutronik, Chip One Stop, Distrelec, Schukat Electronic and element14 have stock available or on a lead time for IRF7314TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF7314TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRF7314TRPBF?
You can fill out our help required form which you can use to request a quote for IRF7314TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.