Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.00
|
6
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
64,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
6,870
in stock
|
Buy Now | |
Rutronik
from US$0.30
|
4,000
in stock
|
Buy Now | |
RS
from US$0.54
|
3,900
in stock
|
Buy Now | |
Schukat Electronic
from US$0.31
|
950
in stock
|
Buy Now | |
element14
from US$0.41
|
6
in stock
|
Buy Now | |
Kruse
-
|
20,000
in stock
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 6.5A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.023ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Single N-Channel 30 V 0.046 Ohm 33 nC HEXFET« Power Mosfet - SOIC-8 | Future Electronics |
2N-CH 30V 6,5A 29mOhm SO8 | Rutronik |
Infineon MOSFET IRF7313TRPBF | RS |
2xN-Ch 30V 6,5A 2,0W 0,029R SO8 | Schukat Electronic |
MOSFET, DUAL N CH, 30V, 6.5A, SOIC-8 | element14 |
30V Dual N-Channel HEXFET Power MOSFET in a | Kruse |
Mosfet, N-Ch, 30V, 6.5A, 150Deg C, 2W | Newark Electronics |
Where can I find additional details, specifications and documents for a IRF7313TRPBF?
Additional datasheets, footprints and schematics for IRF7313TRPBF are listed on our Part Details page. You can also find images and similar parts to IRF7313TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF7313TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF7313TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF7313TRPBF fall under?
The IRF7313TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF7313TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF7313TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF7313TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF7313TRPBF have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Rutronik, RS and Schukat Electronic have stock available or on a lead time for IRF7313TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF7313TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRF7313TRPBF?
You can fill out our help required form which you can use to request a quote for IRF7313TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.