Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
2,160
in stock
|
Buy Now | |
Distrelec
from US$0.94
|
3,877
in stock
|
Buy Now | |
Schukat Electronic
from US$0.39
|
1,250
in stock
|
Buy Now | |
element14
from US$0.50
|
150
in stock
|
Buy Now | |
Farnell
from US$0.78
|
150
in stock
|
Buy Now | |
Rutronik
from US$0.37
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 6.6A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.023ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 700mV |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Infineon MOSFET, N-Channel, 20V, 6.6A, SO-8 | Distrelec |
Infineon MOSFET IRF7311TRPBF | RS |
2xN-Ch 20V 6,6A 2,0W 0,029R SO8 | Schukat Electronic |
MOSFET, DUAL N CH, 20V, 6.6A, SOIC-8 | element14 |
Dual N-CH 20V 6,6A SO-8 | Rutronik |
Dual Mosfet, Dual N Channel, 6.6 A, 20 V, 0.023 Ohm, 4.5 V, 700 Mv Rohs Compliant: Yes |Infineon IRF7311TRPBF | Newark Electronics |
Where can I find additional details, specifications and documents for a IRF7311TRPBF?
Additional datasheets, footprints and schematics for IRF7311TRPBF are listed on our Part Details page. You can also find images and similar parts to IRF7311TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF7311TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF7311TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF7311TRPBF fall under?
The IRF7311TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF7311TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF7311TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF7311TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF7311TRPBF have stock available?
Authorised distributors including Distrelec, RS, Schukat Electronic, element14 and Farnell have stock available or on a lead time for IRF7311TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF7311TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRF7311TRPBF?
You can fill out our help required form which you can use to request a quote for IRF7311TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.