Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
2,280
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
56,000
in stock
|
Buy Now | |
element14
from US$0.38
|
29,506
in stock
|
Buy Now | |
Farnell
from US$0.38
|
29,506
in stock
|
Buy Now | |
Schukat Electronic
from US$0.29
|
4,150
in stock
|
Buy Now | |
Rutronik
from US$0.27
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.70
|
3,978
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
552
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
403
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now |
Transistor Polarity | N and P Channel |
---|---|
Continuous Drain Current Id | 4A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.05ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 1.4W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual N/P-Channel 30 V 0.08/0.16 Ohm 25 nC HEXFET« Power Mosfet - SOIC-8 | Future Electronics |
MOSFET, N & P CH, 30V, 4A, SOIC-8 | element14 |
N+P-Ch 30V 4/3A 1,4W SO8 | Schukat Electronic |
CMOS 30V 4/-3A 50/100mOhm | Rutronik |
Infineon MOSFET, N-Channel / P-Channel, 30V, 4.7A, SO-8 | Distrelec |
HEXFET Dual N/P MOSFET 4A/3A 30V SOIC8 | RS |
Transistor: N/P-MOSFET | Transfer Multisort Elektronik |
Dual N/P Channel Mosfet, 30V, Soic | Newark Electronics |
Trans MOSFET N/P-CH 30V 4A/3A 8-Pin SOIC T/R | Avnet America |
IRF7309TRPBF Dual N/P-channel MOSFET Transistor, 3 A, 4 A, 30 V, 8-Pin SOIC | Infineon IRF7309TRPBF | RS Americas |
Where can I find additional details, specifications and documents for a IRF7309TRPBF?
Additional datasheets, footprints and schematics for IRF7309TRPBF are listed on our Part Details page. You can also find images and similar parts to IRF7309TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF7309TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF7309TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF7309TRPBF fall under?
The IRF7309TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF7309TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF7309TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF7309TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF7309TRPBF have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Schukat Electronic and Rutronik have stock available or on a lead time for IRF7309TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF7309TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRF7309TRPBF?
You can fill out our help required form which you can use to request a quote for IRF7309TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.